CPC1466D
CPC1466D
Obsolete
Description:  IC TELECOM INTERFACE 16SOIC
Manufacturer:  IXYS Corporation
Datasheet:   CPC1466D Datasheet
History Price: Obsolete
In Stock: 20000
CPC1466D vs CPC7695ZATR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Discontinued
Function
DC Signal Termination
Line Card Access Switch
Interface
-
TTL
Number of Circuits
1
1
Voltage - Supply
-
4.5V ~ 5.5V
Current - Supply
-
2mA
Power (Watts)
-
10.5 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
20-SOIC