CPC5620A
CPC5620A
Active
Description:  IC TELECOM INTERFACE 32SOIC
Manufacturer:  IXYS Corporation
Datasheet:   CPC5620A Datasheet
History Price: $5.20000
In Stock: 34800
CPC5620A vs CPC7695ZA
Series
LITELINK III
-
Packaging
Tube
Tube
Status
Active
Discontinued
Function
Data Access Arrangement (DAA)
Line Card Access Switch
Interface
-
TTL
Number of Circuits
1
1
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
9mA
2mA
Power (Watts)
1 W
10.5 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
32-SOIC
20-SOIC