Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ IXYS Corporation CPC5710N
CPC5710N
Active
Interface - Telecom
Description:
IC TELECOM INTERFACE 8SOIC
Manufacturer:
IXYS Corporation
Datasheet:
CPC5710N Datasheet
History Price: $1.57000
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CPC5710N vs CPC7594BA
Part No
CPC5710N
CPC7594BA
Category
Interface - Telecom
Interface - Telecom
Manufacturer
IXYS Corporation
IXYS Corporation
Series
LITELINK
-
Packaging
Tube
Tube
Status
Active
Discontinued
Function
Phone Line Monitor (PLM)
Line Card Access Switch
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
10mA
2mA
Power (Watts)
300 mW
10 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC