CPC5710N
CPC5710N
Active
Description:  IC TELECOM INTERFACE 8SOIC
Manufacturer:  IXYS Corporation
Datasheet:   CPC5710N Datasheet
History Price: $1.57000
In Stock: 31600
CPC5710N vs CPC7695BCTR
Series
LITELINK
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Phone Line Monitor (PLM)
Line Card Access Switch
Interface
-
TTL
Number of Circuits
1
1
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
10mA
2mA
Power (Watts)
300 mW
10.5 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
28-SOIC