Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ IXYS Corporation CPC5712U
CPC5712U
Active
Interface - Telecom
Description:
IC TELECOM INTERFACE 16SOP
Manufacturer:
IXYS Corporation
Datasheet:
CPC5712U Datasheet
History Price: $1.72000
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CPC5712U vs CPC7691BATR
Part No
CPC5712U
CPC7691BATR
Category
Interface - Telecom
Interface - Telecom
Manufacturer
IXYS Corporation
IXYS Corporation
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Function
Phone Line Monitor with Detectors (PLMD)
Line Card Access Switch
Interface
-
TTL
Number of Circuits
1
1
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
1.72mA
2mA
Power (Watts)
50 mW
10.5 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOP
16-SOIC