CPC7514Z
CPC7514Z
Active
Description:  IC TELECOM INTERFACE 20SOIC
Manufacturer:  IXYS Corporation
Datasheet:   CPC7514Z Datasheet
History Price: $7.14000
In Stock: 30000
CPC7514Z vs CPC7601K
Part No
Series
-
-
Packaging
Tube
Tray
Status
Active
Obsolete
Function
Line Card Access Switch
Switch
Interface
-
-
Number of Circuits
2
1
Voltage - Supply
3V ~ 3.6V
3V ~ 5.5V
Current - Supply
4.5mA
100nA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 110 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
48-LQFP
Supplier Device Package
20-SOIC
48-LQFP (7x7)