CPC7581BA
CPC7581BA
Obsolete
Description:  IC TELECOM INTERFACE 16SOIC
Manufacturer:  IXYS Corporation
Datasheet:   CPC7581BA Datasheet
History Price: Obsolete
In Stock: 45600
CPC7581BA vs CPC7595BC
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Line Card Access Switch
Line Card Access Switch
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
1.3mA
2mA
Power (Watts)
10 mW
10.5 mW
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
28-SOIC