CPC7592BB
CPC7592BB
Obsolete
Description:  IC TELECOM INTERFACE 16SOIC
Manufacturer:  IXYS Corporation
Datasheet:   CPC7592BB Datasheet
History Price: Obsolete
In Stock: 28000
CPC7592BB vs CPC7601K
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Function
Line Card Access Switch
Switch
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
4.5V ~ 5.5V
3V ~ 5.5V
Current - Supply
-
100nA
Power (Watts)
10 mW
-
Operating Temperature
-40 ℃ ~ 110 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
48-LQFP
Supplier Device Package
16-SOIC
48-LQFP (7x7)