Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ IXYS Corporation CPC7595BBTR
CPC7595BBTR
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 28SOIC
Manufacturer:
IXYS Corporation
Datasheet:
CPC7595BBTR Datasheet
History Price: Obsolete
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CPC7595BBTR vs CPC7695ZBTR
Part No
CPC7595BBTR
CPC7695ZBTR
Category
Interface - Telecom
Interface - Telecom
Manufacturer
IXYS Corporation
IXYS Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Discontinued
Function
Line Card Access Switch
Line Card Access Switch
Interface
-
TTL
Number of Circuits
1
1
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
2mA
2mA
Power (Watts)
10.5 mW
10.5 mW
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
20-SOIC