☰
CPC7595MCTR
CPC7595MCTR
Obsolete
Description:  IC TELECOM INTERFACE 28DFN
Manufacturer:  IXYS Corporation
Datasheet:   CPC7595MCTR Datasheet
History Price: Obsolete
In Stock: 2880
CPC7595MCTR vs CPC7581BCTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Line Card Access Switch
Line Card Access Switch
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
2mA
1.3mA
Power (Watts)
10.5 mW
10 mW
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VDFN Exposed Pad
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-DFN
16-SOIC