Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Cirrus Logic CS1500-FSZ
CS1500-FSZ
Obsolete
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTRLR DCM 66KHZ 8SOIC
Manufacturer:
Cirrus Logic
Datasheet:
CS1500-FSZ Datasheet
History Price: $1.65000
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS1500-FSZ vs CS1501-FSZ
Part No
CS1500-FSZ
CS1501-FSZ
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
EXL Core
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Mode
Discontinuous Conduction (DCM)
Critical Conduction (CRM), Discontinuous Conduction (DCM)
Frequency - Switching
66kHz
70kHz
Current - Startup
68 μA
68 μA
Voltage - Supply
7.9V ~ 17V
7.9V ~ 17V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC