CS230009-CZZ
CS230009-CZZ
Obsolete
Description:  IC FANOUT DIST 10MSOP
Manufacturer:  Cirrus Logic
History Price: Obsolete
In Stock: 18800
CS230009-CZZ vs CS2200P-CZZ
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Fanout Distribution, Fractional N Synthesizer
Fanout Distribution, Fractional N Synthesizer
PLL
Yes
Yes
Input
Clock
Clock
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:2
Differential - Input:Output
No/No
No/No
Frequency - Max
75MHz
75MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3.1V ~ 3.5V
3.1V ~ 3.5V
Operating Temperature
-10 ℃ ~ 70 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
10-MSOP