Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Cirrus Logic CS3003-FS
CS3003-FS
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC INST AMP 1 CIRCUIT 8SOIC
Manufacturer:
Cirrus Logic
Datasheet:
CS3003-FS Datasheet
History Price: $1.18000
In Stock: 23920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS3003-FS vs CS30CL
Part No
CS3003-FS
CS30CL
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Cirrus Logic
STMicroelectronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
Instrumentation
Current Sense
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
0.25V/μs
0.9V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
-
450 kHz
Current - Input Bias
170 pA
5.5 μA
Voltage - Input Offset
2 μV
200 μV
Current - Supply
1mA
165μA
Current - Output / Channel
-
60 mA
Voltage - Supply Span (Min)
2.7 V
4 V
Voltage - Supply Span (Max)
5 V
24 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
8-SOIC
SOT-23-5