Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics CS30CL
CS30CL
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CURR SENSE 1 CIRCUIT SOT23-5
Manufacturer:
STMicroelectronics
Datasheet:
CS30CL Datasheet
History Price: $2.25000
In Stock: 46880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS30CL vs CS30BL
Part No
CS30CL
CS30BL
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Current Sense
Current Sense
Number of Circuits
1
1
Output Type
-
-
Slew Rate
0.9V/μs
0.9V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
450 kHz
670 kHz
Current - Input Bias
5.5 μA
5.5 μA
Voltage - Input Offset
200 μV
200 μV
Current - Supply
165μA
165μA
Current - Output / Channel
60 mA
60 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
24 V
24 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
SOT-23-5