Type
Audio, AC '97
Stereo Audio
Data Interface
Serial
Serial
Resolution (Bits)
18 b, 20 b
24 b
Number of ADCs / DACs
2 / 1
1 / 1
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
90 / 90
99 / 98
Voltage - Supply, Analog
4.75V ~ 5.25V
1.65V ~ 2.63V
Voltage - Supply, Digital
4.75V ~ 5.25V
1.65V ~ 2.63V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
40-QFN
Supplier Device Package
48-LQFP (7x7)
40-QFN-EP (6x6)