CS4205-KQZ
CS4205-KQZ
Obsolete
Description:  IC CODEC AC97 I2S 48-LQFP
Manufacturer:  Cirrus Logic
Datasheet:   CS4205-KQZ Datasheet
History Price: Obsolete
In Stock: 30400
CS4205-KQZ vs CS42L55-DNZ
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Audio, AC '97
Stereo Audio
Data Interface
Serial
Serial
Resolution (Bits)
18, 20 b
24 b
Number of ADCs / DACs
1 / 2
1 / 1
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
90 / 90
95 / 99
Voltage - Supply, Analog
4.75V ~ 5.25V
1.65V ~ 2.71V
Voltage - Supply, Digital
4.75V ~ 5.25V
1.65V ~ 2.71V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
36-QFN
Supplier Device Package
48-TQFP (9x9)
36-QFN-EP (5x5)