Packaging
Tray
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
Audio, HD
Audio, AC '97
Data Interface
Serial
Serial
Resolution (Bits)
24 b
18 b, 20 b
Number of ADCs / DACs
2 / 3
1 / 1
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
105 / 110
80 / 85
Voltage - Supply, Analog
2.97V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.97V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-QFN
48-LQFP
Supplier Device Package
48-QFN-EP (6x6)
48-LQFP