CS4207-DNZ
CS4207-DNZ
Not For New Designs
Description:  IC CODEC AUD HDPN AMP AUTO 48QFN
Manufacturer:  Cirrus Logic
Datasheet:   CS4207-DNZ Datasheet
History Price: $14.82000
In Stock: 17400
CS4207-DNZ vs CS42L55-DNZR
Manufacturer
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
Audio, HD
Stereo Audio
Data Interface
Serial
Serial
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
2 / 3
1 / 1
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
105 / 110
95 / 99
Voltage - Supply, Analog
2.97V ~ 5.25V
1.65V ~ 2.71V
Voltage - Supply, Digital
2.97V ~ 5.25V
1.65V ~ 2.71V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-QFN
36-QFN
Supplier Device Package
48-QFN-EP (6x6)
36-QFN-EP (5x5)