Status
Not For New Designs
Active
Data Interface
Serial
I2C, Serial
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
2 / 3
1 / 2
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
105 / 110
91 / 94
Voltage - Supply, Analog
2.97V ~ 5.25V
3V ~ 5.25V
Voltage - Supply, Digital
2.97V ~ 5.25V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-QFN
65-VFBGA
Supplier Device Package
48-QFN-EP (6x6)
65-FBGA (5x5)