Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS4222-DS
CS4222-DS
Active
Audio Special Purpose
Description:
20-BIT STEREO AUDIO CODEC
Manufacturer:
Cirrus Logic
Datasheet:
CS4222-DS Datasheet
History Price: $6.58000
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS4222-DS vs CS4236B-JQ
Part No
CS4222-DS
CS4236B-JQ
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Volume Control
Audio Signal Processor
Applications
Musical Instruments
Audio Systems
Number of Channels
4
2
Interface
I2C
Serial
Voltage - Supply
4.75V ~ 5.25V
3V ~ 3.6V, 4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
100-LQFP
Supplier Device Package
28-SSOP
100-TQFP (14x14)