Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS4222-DS
CS4222-DS
Active
Audio Special Purpose
Description:
20-BIT STEREO AUDIO CODEC
Manufacturer:
Cirrus Logic
Datasheet:
CS4222-DS Datasheet
History Price: $6.58000
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS4222-DS vs CS4281-CQZ
Part No
CS4222-DS
CS4281-CQZ
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Function
Volume Control
-
Applications
Musical Instruments
-
Number of Channels
4
-
Interface
I2C
-
Voltage - Supply
4.75V ~ 5.25V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
100-TQFP
Supplier Device Package
28-SSOP
100-TQFP-EP (14x14)