CS4223-BS
CS4223-BS
Active
Description:  24-BIT 105 DB AUDIO CODEC
Manufacturer:  Cirrus Logic
Datasheet:   CS4223-BS Datasheet
History Price: $8.39000
In Stock: 10000
CS4223-BS vs CS42888-DQZ
Manufacturer
Series
-
-
Packaging
Bulk
Tray
Status
Active
Active
Type
Audio
Audio
Data Interface
Serial
Serial
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
2 / 2
4 / 8
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
105 / 105
105 / 108 (Differential), 102 / 105 (Single-Ended)
Voltage - Supply, Analog
4.75V ~ 5.25V
3.14V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
3.14V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
64-LQFP
Supplier Device Package
28-SSOP
64-LQFP (10x10)