Packaging
Bulk
Bulk or Tray
Data Interface
Serial
Serial
Resolution (Bits)
24 b
18 b, 20 b
Number of ADCs / DACs
2 / 2
1 / 1
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
105 / 105
85 / 87
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
48-LQFP
Supplier Device Package
28-SSOP
48-LQFP (7x7)