Packaging
Bulk
Tape & Reel (TR)
Data Interface
Serial
Serial
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
2 / 2
1 / 1
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
105 / 105
95 / 99
Voltage - Supply, Analog
4.75V ~ 5.25V
1.65V ~ 2.71V
Voltage - Supply, Digital
4.75V ~ 5.25V
1.65V ~ 2.71V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
36-QFN
Supplier Device Package
28-SSOP
36-QFN-EP (5x5)