CS4224-BS
CS4224-BS
Active
Description:  24-BIT 105 DB AUDIO CODEC
Manufacturer:  Cirrus Logic
Datasheet:   CS4224-BS Datasheet
History Price: $8.39000
In Stock: 8400
CS4224-BS vs CS42L73-CRZR
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Audio
Audio
Data Interface
Serial
I2C, Serial
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
2 / 2
1 / 2
Sigma Delta
Yes
No
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
105 / 105
91 / 94
Voltage - Supply, Analog
4.75V ~ 5.25V
3V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
3V ~ 5.5V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
65-VFBGA
Supplier Device Package
28-SSOP
65-FBGA (5x5)