CS4227-KQ
CS4227-KQ
Active
Description:  SIX CHANNEL, 20-BIT CODEC
Manufacturer:  Cirrus Logic
Datasheet:   CS4227-KQ Datasheet
History Price: $12.84000
In Stock: 40400
CS4227-KQ vs CS4299-BQZ
Manufacturer
Series
-
SoundFusion
Packaging
Bulk
Bulk or Tray
Status
Active
Obsolete
Type
Stereo Audio
Audio, AC '97
Data Interface
Serial
Serial
Resolution (Bits)
20 b
18 b, 20 b
Number of ADCs / DACs
1 / 1
1 / 1
Sigma Delta
No
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
92 / 95
80 / 85
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LQFP
48-LQFP
Supplier Device Package
44-TQFP (10x10)
48-LQFP (7x7)