CS42418-CQZR/C1
CS42418-CQZR/C1
Obsolete
Description:  IC CODEC 8CH 192KHZ 64LQFP
Manufacturer:  Cirrus Logic
History Price: Obsolete
In Stock: 43800
CS42418-CQZR/C1 vs CS42888-DQZR
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
General Purpose
Audio
Data Interface
Serial
Serial
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
2 / 8
4 / 8
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
114 / 110
105 / 108 (Differential), 102 / 105 (Single-Ended)
Voltage - Supply, Analog
4.75V ~ 5.25V
3.14V ~ 5.25V
Voltage - Supply, Digital
3.13V ~ 5.25V
3.14V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
64-LQFP
Supplier Device Package
64-LQFP (10x10)
64-LQFP