CS42418-CQZR/C1
CS42418-CQZR/C1
Obsolete
Description:  IC CODEC 8CH 192KHZ 64LQFP
Manufacturer:  Cirrus Logic
History Price: Obsolete
In Stock: 43800
CS42418-CQZR/C1 vs CS42L55-DNZR
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
General Purpose
Stereo Audio
Data Interface
Serial
Serial
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
2 / 8
1 / 1
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
114 / 110
95 / 99
Voltage - Supply, Analog
4.75V ~ 5.25V
1.65V ~ 2.71V
Voltage - Supply, Digital
3.13V ~ 5.25V
1.65V ~ 2.71V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
36-QFN
Supplier Device Package
64-LQFP (10x10)
36-QFN-EP (5x5)