CS42526K-CQZ
CS42526K-CQZ
Active
Description:  IC 114DB 192KHZ 6CHNL MLT-CHNL C
Manufacturer:  Cirrus Logic
History Price: $13.85000
In Stock: 36040
CS42526K-CQZ vs CS4271K-DZZR
Manufacturer
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
Audio
Stereo Audio
Data Interface
Serial
Serial
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
6 / 2
2 / 2
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
98 / 100
Dynamic Range, ADCs / DACs (db) Typ
114 / 114
108 / 114
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
3.13V ~ 5.25V
3.1V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
64-LQFP (10x10)
28-TSSOP