CS4271-DZZR
CS4271-DZZR
Obsolete
Description:  IC CODEC 24BIT 114DB 28-TSSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS4271-DZZR Datasheet
History Price: Obsolete
In Stock: 28800
CS4271-DZZR vs CS42L55-DNZ
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Type
Stereo Audio
Stereo Audio
Data Interface
Serial
Serial
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
2 / 2
1 / 1
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
108 / 114
95 / 99
Voltage - Supply, Analog
4.75V ~ 5.25V
1.65V ~ 2.71V
Voltage - Supply, Digital
3.1V ~ 5.25V
1.65V ~ 2.71V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
36-QFN
Supplier Device Package
28-TSSOP
36-QFN-EP (5x5)