CS4271K-DZZ
CS4271K-DZZ
Not For New Designs
Description:  IC 24BIT 192KHZ 114DB STR CODEC
Manufacturer:  Cirrus Logic
Datasheet:   CS4271K-DZZ Datasheet
History Price: $13.45000
In Stock: 28000
CS4271K-DZZ vs CS4271-DZZR
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
Stereo Audio
Stereo Audio
Data Interface
Serial
Serial
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
2 / 2
2 / 2
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
98 / 100
-
Dynamic Range, ADCs / DACs (db) Typ
108 / 114
108 / 114
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
3.1V ~ 5.25V
3.1V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
28-TSSOP