CS4271K-DZZ
CS4271K-DZZ
Not For New Designs
Description:  IC 24BIT 192KHZ 114DB STR CODEC
Manufacturer:  Cirrus Logic
Datasheet:   CS4271K-DZZ Datasheet
History Price: $13.45000
In Stock: 28000
CS4271K-DZZ vs CS4297A-JQ
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Not For New Designs
Active
Type
Stereo Audio
AC' 97, Stereo Audio
Data Interface
Serial
S/PDIF, SPI
Resolution (Bits)
24 b
18 b, 20 b
Number of ADCs / DACs
2 / 2
1 / 1
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
98 / 100
-
Dynamic Range, ADCs / DACs (db) Typ
108 / 114
85 / 87
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
3.1V ~ 5.25V
3.135V ~ 3.465V, 4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
48-LQFP
Supplier Device Package
28-TSSOP
48-LQFP (7x7)