CS4272-DZZ
CS4272-DZZ
Obsolete
Description:  IC CODEC 24BIT 114DB 28-TSSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS4272-DZZ Datasheet
History Price: $12.12000
In Stock: 43600
CS4272-DZZ vs CS42L56-CNZ
Manufacturer
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Not For New Designs
Type
Stereo Audio
Audio Codec
Data Interface
Serial
-
Resolution (Bits)
24 b
-
Number of ADCs / DACs
2 / 2
-
Sigma Delta
Yes
-
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
114 / 114
-
Voltage - Supply, Analog
4.75V ~ 5.25V
-
Voltage - Supply, Digital
3.1V ~ 5.25V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
40-QFN
Supplier Device Package
28-TSSOP
-