Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS4280-CM
CS4280-CM
Active
Audio Special Purpose
Description:
CRYSTALCLEAR PCI AUDIO INTERFACE
Manufacturer:
Cirrus Logic
Datasheet:
CS4280-CM Datasheet
History Price: $7.23000
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS4280-CM vs CS4226-BQ
Part No
CS4280-CM
CS4226-BQ
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Volume Control
Volume Control
Applications
Audio Systems
Automotive Audio
Number of Channels
1
6
Interface
Serial
I2C, SPI
Voltage - Supply
3V ~ 3.6V, 4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
44-LQFP
Supplier Device Package
100-MQFP (20x14)
44-TQFP (10x10)