Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - CODECs
/ Cirrus Logic CS4297A-JQ
CS4297A-JQ
Active
Interface - CODECs
Description:
CRYSTALCLEAR AUDIO CODEC
Manufacturer:
Cirrus Logic
Datasheet:
CS4297A-JQ Datasheet
History Price: $3.34000
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS4297A-JQ vs CS42L51-CNZ
Part No
CS4297A-JQ
CS42L51-CNZ
Category
Interface - CODECs
Interface - CODECs
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
AC' 97, Stereo Audio
Stereo Audio
Data Interface
S/PDIF, SPI
PCM Audio Interface
Resolution (Bits)
18 b, 20 b
24 b
Number of ADCs / DACs
1 / 1
2 / 2
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
85 / 87
98 / 98
Voltage - Supply, Analog
4.75V ~ 5.25V
1.8V, 2.5V
Voltage - Supply, Digital
3.135V ~ 3.465V, 4.75V ~ 5.25V
1.8V, 2.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
32-QFP
Supplier Device Package
48-LQFP (7x7)
32-QFN-EP (5x5)