CS4297A-JQ
CS4297A-JQ
Active
Description:  CRYSTALCLEAR AUDIO CODEC
Manufacturer:  Cirrus Logic
Datasheet:   CS4297A-JQ Datasheet
History Price: $3.34000
In Stock: 7600
CS4297A-JQ vs CS42L55-DNZ
Manufacturer
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Type
AC' 97, Stereo Audio
Stereo Audio
Data Interface
S/PDIF, SPI
Serial
Resolution (Bits)
18 b, 20 b
24 b
Number of ADCs / DACs
1 / 1
1 / 1
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
85 / 87
95 / 99
Voltage - Supply, Analog
4.75V ~ 5.25V
1.65V ~ 2.71V
Voltage - Supply, Digital
3.135V ~ 3.465V, 4.75V ~ 5.25V
1.65V ~ 2.71V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
36-QFN
Supplier Device Package
48-LQFP (7x7)
36-QFN-EP (5x5)