CS42L51-DNZ
CS42L51-DNZ
Active
Description:  IC CODEC STEREO W/HDPN AMP 32QFN
Manufacturer:  Cirrus Logic
Datasheet:   CS42L51-DNZ Datasheet
History Price: $10.32000
In Stock: 5200
CS42L51-DNZ vs CS4272K-DZZ
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Stereo Audio
Stereo Audio
Data Interface
Serial
Serial
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
2 / 2
2 / 2
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
100 / 100
Dynamic Range, ADCs / DACs (db) Typ
98 / 98
114 / 114
Voltage - Supply, Analog
1.8V, 2.5V
4.75V ~ 5.25V
Voltage - Supply, Digital
1.8V, 2.5V
3.1V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-QFN (5x5)
28-TSSOP