Type
Stereo Audio
Stereo Audio
Data Interface
Serial
PCM Audio Interface
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
2 / 2
2 / 2
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
98 / 98
98 / 98
Voltage - Supply, Analog
1.8V, 2.5V
1.8V, 2.5V
Voltage - Supply, Digital
1.8V, 2.5V
1.8V, 2.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
32-QFP
Supplier Device Package
32-QFN (5x5)
32-QFN-EP (5x5)