CS42L52-CNZR
CS42L52-CNZR
Active
Description:  IC CODEC STER HDPN/SPKR 40-QFN
Manufacturer:  Cirrus Logic
History Price: $4.66500
In Stock: 4400
CS42L52-CNZR vs CS4272-DZZR
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Stereo Audio
Stereo Audio
Data Interface
Serial
PCM
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
1 / 1
2 / 2
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
99 / 98
114 / 114
Voltage - Supply, Analog
1.65V ~ 2.63V
4.75V ~ 5.25V
Voltage - Supply, Digital
1.65V ~ 2.63V
3.1V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-QFN
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
40-QFN-EP (6x6)
28-TSSOP