Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - CODECs
/ Cirrus Logic CS42L56-CNZ
CS42L56-CNZ
Not For New Designs
Interface - CODECs
Description:
IC CODEC STER H-HDPN AMP 40QFN
Manufacturer:
Cirrus Logic
Datasheet:
CS42L56-CNZ Datasheet
History Price: $9.36000
In Stock: 48660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS42L56-CNZ vs CS4297A-JQ
Part No
CS42L56-CNZ
CS4297A-JQ
Category
Interface - CODECs
Interface - CODECs
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tray
Bulk
Status
Not For New Designs
Active
Type
Audio Codec
AC' 97, Stereo Audio
Data Interface
-
S/PDIF, SPI
Resolution (Bits)
-
18 b, 20 b
Number of ADCs / DACs
-
1 / 1
Sigma Delta
-
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
-
85 / 87
Voltage - Supply, Analog
-
4.75V ~ 5.25V
Voltage - Supply, Digital
-
3.135V ~ 3.465V, 4.75V ~ 5.25V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-QFN
48-LQFP
Supplier Device Package
-
48-LQFP (7x7)