Packaging
Tape & Reel (TR)
Tube
Status
Active
Not For New Designs
Data Interface
I2C, Serial
Serial
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
1 / 2
2 / 2
S/N Ratio, ADCs / DACs (db) Typ
-
98 / 100
Dynamic Range, ADCs / DACs (db) Typ
91 / 94
108 / 114
Voltage - Supply, Analog
3V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
3V ~ 5.5V
3.1V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
65-VFBGA
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
65-FBGA (5x5)
28-TSSOP