CS42L73-CRZR
CS42L73-CRZR
Active
Description:  IC CODEC AUDIO/TELEPHONY 65FBGA
Manufacturer:  Cirrus Logic
History Price: $11.76000
In Stock: 35600
CS42L73-CRZR vs CS42L55-DNZ
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Type
Audio
Stereo Audio
Data Interface
I2C, Serial
Serial
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
1 / 2
1 / 1
Sigma Delta
No
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
91 / 94
95 / 99
Voltage - Supply, Analog
3V ~ 5.25V
1.65V ~ 2.71V
Voltage - Supply, Digital
3V ~ 5.5V
1.65V ~ 2.71V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
65-VFBGA
36-QFN
Supplier Device Package
65-FBGA (5x5)
36-QFN-EP (5x5)