CS43122-KSZ
CS43122-KSZ
Obsolete
Description:  IC DAC/AUDIO 24BIT 192K 28SOIC
Manufacturer:  Cirrus Logic
Datasheet:   CS43122-KSZ Datasheet
History Price: $17.46000
In Stock: 48000
CS43122-KSZ vs CS4392-KZ
Manufacturer
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
192k
192k
Data Interface
I2S
Serial
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
3V ~ 5.75V
4.75V ~ 5.25V, 4.75V ~ 5.25V
Operating Temperature
10 ℃ ~ 70 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SOIC
20-TSSOP