Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic CS43130-CNZR
CS43130-CNZR
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC W/HP DRIVER 40QFN6Z
Manufacturer:
Cirrus Logic
Datasheet:
CS43130-CNZR Datasheet
History Price: $16.64000
In Stock: 30800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS43130-CNZR vs CS4396-KS
Part No
CS43130-CNZR
CS4396-KS
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
32 b
24 b
Sampling Rate (Per Second)
384k
192k
Data Interface
I2S
I2C, SPI
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
1.66V ~ 1.94V
4.75V ~ 5.25V, 3V ~ 5.25V
Operating Temperature
-50 ℃ ~ 115 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-WFQFN Exposed Pad
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
40-QFN (5x5)
28-SOIC