CS43130-CNZR
CS43130-CNZR
Obsolete
Description:  IC DAC W/HP DRIVER 40QFN6Z
Manufacturer:  Cirrus Logic
History Price: $16.64000
In Stock: 30800
CS43130-CNZR vs CS4398-CZZ
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
32 b
24 b
Sampling Rate (Per Second)
384k
216k
Data Interface
I2S
DSD, PCM
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
1.66V ~ 1.94V
3.1V ~ 5.25V
Operating Temperature
-50 ℃ ~ 115 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-WFQFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
40-QFN (5x5)
28-TSSOP