CS4334-DS
CS4334-DS
Active
Description:  8-PIN, 24-BIT, 96 KHZ STEREO DAC
Manufacturer:  Cirrus Logic
Datasheet:   CS4334-DS Datasheet
History Price: Active
In Stock: 13600
CS4334-DS vs CS4385A-DQZ
Manufacturer
Series
-
-
Packaging
Bulk
Tray
Status
Active
Active
Type
Stereo DAC
DAC, Audio
Number of Channels
1
8
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
100kHz
216k
Data Interface
I2S, Serial
DSD, PCM
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
4.75V ~ 5.5V, 4.75V ~ 5.5V
2.3V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
48-LQFP
Supplier Device Package
8-SOIC
48-LQFP (7x7)