Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic CS4334-DS
CS4334-DS
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
8-PIN, 24-BIT, 96 KHZ STEREO DAC
Manufacturer:
Cirrus Logic
Datasheet:
CS4334-DS Datasheet
History Price: Active
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS4334-DS vs CS4391A-KZZ
Part No
CS4334-DS
CS4391A-KZZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Stereo DAC
-
Number of Channels
1
-
Resolution (Bits)
24 b
-
Sampling Rate (Per Second)
100kHz
-
Data Interface
I2S, Serial
-
Voltage Supply Source
Single Supply
-
Voltage - Supply
4.75V ~ 5.5V, 4.75V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-