Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic CS4338-BS
CS4338-BS
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Manufacturer:
Cirrus Logic
Datasheet:
CS4338-BS Datasheet
History Price: $2.04000
In Stock: 46400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS4338-BS vs CS4397-KSZ
Part No
CS4338-BS
CS4397-KSZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Stereo DAC
DAC, Audio
Number of Channels
1
2
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
100kHz
192k
Data Interface
I2S, Serial
DSD, PCM
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
4.75V ~ 5.5V
3V ~ 5.25V
Operating Temperature
-
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
28-SOIC