CS4338-BS
CS4338-BS
Active
Description:  8-PIN, 16-BIT, 96 KHZ STEREO DAC
Manufacturer:  Cirrus Logic
Datasheet:   CS4338-BS Datasheet
History Price: $2.04000
In Stock: 46400
CS4338-BS vs CS43L22-CNZ
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Not For New Designs
Type
Stereo DAC
DAC, Audio
Number of Channels
1
1
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
100kHz
96k
Data Interface
I2S, Serial
I2S
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
4.75V ~ 5.5V
1.65V ~ 2.63V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
40-VFQFN Exposed Pad
Supplier Device Package
8-SOIC
40-QFN (6x6)