CS4340-CZZ
CS4340-CZZ
Obsolete
Description:  IC DAC/AUDIO 24BIT 96K 16TSSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS4340-CZZ Datasheet
History Price: $2.04000
In Stock: 29200
CS4340-CZZ vs CS4385-CQZR
Manufacturer
Series
Popguard
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
2
8
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
96k
216k
Data Interface
SPI
DSD, PCM
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
2.7V ~ 3.6V, 5V
2.37V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
48-LQFP
Supplier Device Package
16-TSSOP
48-LQFP (7x7)